SENSOR PROX INDUC 2MM CYL 5M CBL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2669821 | 1882-1046726-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Length | 2.48 inch (63 mm) | |
| Width | 0.4724 inch (12 mm) | |
| Sensor Technology | Inductive Proximity Sensor |