SICK Proximity Sensors 1044127

Description
SICK IME18-12NPPZC0S
Request a Quote Datasheet
Description
SICK IME18-12NPPZC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Proximity Sensors
2092411
Proximity Sensors 2092411
SICK IME18-12NPPZC0S

SICK IME18-12NPPZC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1044127-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1044127-ND
Proximity Sensors - Industrial 1882-1044127-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092411 1882-1044127-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements DC Powered
Length 2.72 inch (69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003270-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1072686-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details