SICK Proximity Sensors 1043843

Description
SICK IME08-04NPSZRDSS02
Request a Quote
Description
SICK IME08-04NPSZRDSS02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669799
Proximity Sensors 2669799
SICK IME08-04NPSZRDSS02

SICK IME08-04NPSZRDSS02

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2669799
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669446 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D2MPAE-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Proximity sensor - SDBT-BSW-1L-NU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers