SICK Angle, Linear Position Measuring 1043696

Description
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet
Description
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1043696-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1043696-ND
Angle, Linear Position Measuring 1882-1043696-ND
Magnetoresistive Sensor Linear Position C-Slot Cable with Connector

Magnetoresistive Sensor Linear Position C-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1043696-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Angle, Linear Position Measuring - 1882-1099972-ND - DigiKey
Specs
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details