SICK Proximity Sensors 1042961

Description
INDUKT NAEHER SENS
Request a Quote Datasheet
Description
INDUKT NAEHER SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1042961-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1042961-ND
Proximity Sensors 1882-1042961-ND
INDUKT NAEHER SENS

INDUKT NAEHER SENS

Buy Now Datasheet
Proximity Sensors - 2669804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669804
Proximity Sensors 2669804
SICK IME08-05NPSZT0SS01

SICK IME08-05NPSZT0SS01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1042961-ND 2669804
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 41 to 176 F (5 to 80 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - Industrial - 1882-1040882-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers