SICK Proximity Sensors - Industrial 1042722

Description
SENSOR PROX INDUC 5MM CYL 5M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 5MM CYL 5M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1042722-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1042722-ND
Proximity Sensors - Industrial 1882-1042722-ND
SENSOR PROX INDUC 5MM CYL 5M CBL

SENSOR PROX INDUC 5MM CYL 5M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1042722-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040999-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity Switch - 88335033 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details