PHOTOELECTRIC PROXIMITY SWITCH
SICK WT24-2R220 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1016854-ND | 2104089 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | 60 F (15.56 C) |
| Beam Type | Infrared | |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.94 to 98.43 inch (100 to 2500 mm) |