SICK Proximity Sensors - Industrial 1040848

Description
SENSOR PROX IND 1.5MM CYL 2M CBL
Request a Quote Datasheet
Description
SENSOR PROX IND 1.5MM CYL 2M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040848-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040848-ND
Proximity Sensors - Industrial 1882-1040848-ND
SENSOR PROX IND 1.5MM CYL 2M CBL

SENSOR PROX IND 1.5MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040848-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Sensors - 2055183 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details