SICK Proximity Sensors 1040755

Description
SICK IME12-04NNSZC0K
Request a Quote
Description
SICK IME12-04NNSZC0K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2064814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2064814
Proximity Sensors 2064814
SICK IME12-04NNSZC0K

SICK IME12-04NNSZC0K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2064814
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
ANSI Street Lighting Photocells - 2401414-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041030-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers