SENSOR PROX INDUCTIVE 4MM CYLIND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2669836 | 1882-1040753-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Length | 1.73 inch (44 mm) | |
| Sensor Technology | Inductive Proximity Sensor | |
| Switching Frequency | 2 kHz |