SICK Proximity Sensors 1040738

Description
SICK IME12-02BPOZW2S
Request a Quote Datasheet
Description
SICK IME12-02BPOZW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093436
Proximity Sensors 2093436
SICK IME12-02BPOZW2S

SICK IME12-02BPOZW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1040738-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040738-ND
Proximity Sensors - Industrial 1882-1040738-ND
SENSOR PROX INDUC 2MM CYL 2M CBL

SENSOR PROX INDUC 2MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093436 1882-1040738-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Photoelectric, Industrial - 1882-1029071-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details