SICK Photoelectric, Industrial 1028313

Description
SAFE LINEAR POS SYS 2
Request a Quote Datasheet
Description
SAFE LINEAR POS SYS 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1028313-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1028313-ND
Photoelectric, Industrial 1882-1028313-ND
SAFE LINEAR POS SYS 2

SAFE LINEAR POS SYS 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1028313-ND
Product Name Photoelectric, Industrial
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103679 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 19.69 inch (20 to 500 mm)
Beam Type Infrared
View Details
18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details