VICFUSE Surface Mount Fuses - CF0402

Description
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto Electronics Approval UL Recognized 0.315A~4A Interrupting Rating 0.315A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse Element: Copper(Cu),Tin(Sn) Cover coat: Expoxy Environmental Specification Thermal Shock:10cycles of -40°C to +125°C â-³R<10% Vibration:With 10-55-10Hz/min;1.5mm ;XYZdirection/2hrs No mechanical damages Insulation Resistance:10,000 ohms or more after opening Resistance to soldering heat:260±5°C; 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages
Request a Quote
Description
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto Electronics Approval UL Recognized 0.315A~4A Interrupting Rating 0.315A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse Element: Copper(Cu),Tin(Sn) Cover coat: Expoxy Environmental Specification Thermal Shock:10cycles of -40°C to +125°C â-³R<10% Vibration:With 10-55-10Hz/min;1.5mm ;XYZdirection/2hrs No mechanical damages Insulation Resistance:10,000 ohms or more after opening Resistance to soldering heat:260±5°C; 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - CF0402 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - CF0402
Surface Mount Fuses - CF0402
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto Electronics Approval UL Recognized 0.315A~4A Interrupting Rating 0.315A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse Element: Copper(Cu),Tin(Sn) Cover coat: Expoxy Environmental Specification Thermal Shock:10cycles of -40°C to +125°C â-³R<10% Vibration:With 10-55-10Hz/min;1.5mm ;XYZdirection/2hrs No mechanical damages Insulation Resistance:10,000 ohms or more after opening Resistance to soldering heat:260±5°C; 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages

Feature All high-density boards 100% lead-free RoHS and REACH compliant
Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc.
Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto Electronics Approval UL Recognized 0.315A~4A Interrupting Rating 0.315A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic
Termination Material:Tin(Sn)
Fuse Element: Copper(Cu),Tin(Sn) Cover coat: Expoxy Environmental Specification Thermal Shock:10cycles of -40°C to +125°C â-³R<10% Vibration:With 10-55-10Hz/min;1.5mm;XYZdirection/2hrs No mechanical damages Insulation Resistance:10,000 ohms or more after opening Resistance to soldering heat:260±5°C; 10±1 Sec No mechanical damages Solder ability:245±5°C; 2±0.5 Sec 95% coverage minimum Terminal strength:10N;10Sec No mechanical damages

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - CF0402
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NH00C1/2/3 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 690 amps
View Details