VICFUSE Fuse Blocks - VF-200I

Description
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:
Request a Quote
Description
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks - VF-200I -  - VICFUSE
Shenzhen, China
Fuse Blocks - VF-200I
Fuse Blocks - VF-200I
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:

Rated current: 6.3A
Rated voltage: 250V
Applicable fuse: 5*20mm

1, parameter:
Insertion/extraction force:1Kg.Min
Dielectric strength:AC2000V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:50℃ Max
voltage drop:20mV Max
2, Product diagram:

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuse Holders
Product Name Fuse Blocks - VF-200I
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - ATU-04WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses holder - VF-211P -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - V-55B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-703H2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details