Rated current: 6.3A
Rated voltage: 250V
Applicable fuse:5*20mm
1, parameter:
Insertion/extraction
Dielectric strength:AC500V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:50℃ Max
voltage drop:20mV Max
2, Product diagram:
| VICFUSE | |
|---|---|
| Product Category | Fuse Holders |
| Product Name | Fuse Blocks - VF-2002 |
| Normal Operating Current | 6.3 amps |