VICFUSE
Fuse Blocks - PTF/77
Description
Rated current: 6.3A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Safety certification:
Request a Quote
Email Supplier
Description
Rated current: 6.3A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Safety certification:
Request a Quote
Email Supplier
Suppliers
Rated current: 6.3A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Safety certification:
Rated current: 6.3A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Safety certification:
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Name
|
Fuse Blocks - PTF/77 |
|
Normal Operating Current
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL; VDE
View Details
Standard Fuse Size Accomodated
Automotive Blade
View Details
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL
View Details