SG Transmission Toothed Clutch Type 71

Description
The Toothed Clutch offers a higher torque than conventional, single face friction clutches. The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed clutch is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power of Engagement Optional Voltages
Datasheet
Description
The Toothed Clutch offers a higher torque than conventional, single face friction clutches. The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed clutch is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power of Engagement Optional Voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toothed Clutch - Type 71 - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Toothed Clutch
Type 71
Toothed Clutch Type 71
The Toothed Clutch offers a higher torque than conventional, single face friction clutches. The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed clutch is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power of Engagement Optional Voltages

The Toothed Clutch offers a higher torque than conventional, single face friction clutches.

The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C.

This toothed clutch is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage.

Key Features

  • Compact Size
  • No Slip
  • Zero Drag Torque
  • Optional Number of Teeth
  • Power of Engagement
  • Optional Voltages
Supplier's Site Datasheet

Technical Specifications

  SG Transmission
Product Category Electric Clutches
Product Number Type 71
Product Name Toothed Clutch
Application Industrial; Machine Tool; Other; Machinery
Torque 18.4 to 81.1 Ft-lbs (25 to 110 N-m)
Power 0.0268 to 0.0389 HP
Engagement Toothed
Unlock Full Specs
to access all available technical data

Similar Products

PHC-50 Magnetic Particle Clutch - PHC-50 - Placid Industries, Inc.
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 24 volts
View Details
MIC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Other; Copy machines, Printers, and other Peripheral devices
Torque 0.2 to 0.6 Ft-lbs (0.2260 to 0.7910 N-m)
Speed 300 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Magnetic Particle Clutches and Brakes -  - SG Transmission
Specs
Application Industrial; Machine Tool; Other; Machinery
Shaft In-line
Mounting Shaft
View Details