Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
SECO
SA69-0200-1100-C0 -- SINGLE BOARD COMPUTERS (SBCS)
SECO
Single Board Computers (SBCs)
SA69-0200-1100-C0
Description
SBC 1.0GHZ 3 CORE 1GB/1GB RAM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SBC 1.0GHZ 3 CORE 1GB/1GB RAM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
1485-1014-ND
Single Board Computers (SBCs)
1485-1014-ND
SBC 1.0GHZ 3 CORE 1GB/1GB RAM
SBC 1.0GHZ 3 CORE 1GB/1GB RAM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Single Board Computers (SBC)
Product Number
1485-1014-ND
Product Name
Single Board Computers (SBCs)
CPU Speed
1000 MHz
Features
RoHS
Main Memory
1000 MB
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Single Board Computers (SBCs)
ARK-3500P-00A1E
Specs
Processor / CPU
Intel Core i7/i5/i3/Celeron
CPU Speed
2200 to 2700 MHz
Features
RoHS
View Details
RS Components, Ltd.
Single Board Computers
2824028
View Details
Synertron Technology, Inc.
Single Board Computer
2I640DW
Specs
Processor / CPU
Intel® Elkhart Lake ATOM x6413E Quad Core 2.7 GHz CPU Intel® Elkhart Lake Celeron J6412 Quad Core 2.6 GHz CPU
Computer Bus
USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset
Intel Chipset
View Details
SECO
Single Board Computer (SBC) based on NXP i.MX6 processor
SBC-SANTINOLT-MX6
Specs
Processor / CPU
NXP i.MX 6
Computer Bus
USB
CPU Speed
1000 MHz
View Details