SEC America, LLC 1500 Watt Pure Sine Wave Inverters SSV 1500-12

Description
Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel where LED displays indicate battery voltage and output power levels. Specifications Input Volts: 11-15 VDC Output Watts: 1500 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 155 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 15.5" x 11.0" x 4.5" Weight: 16 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 1.0 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only
Datasheet
Description
Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel where LED displays indicate battery voltage and output power levels. Specifications Input Volts: 11-15 VDC Output Watts: 1500 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 155 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 15.5" x 11.0" x 4.5" Weight: 16 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 1.0 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Watt Pure Sine Wave Inverters - SSV 1500-12 - SEC America, LLC
South Burlington, VT, USA
1500 Watt Pure Sine Wave Inverters
SSV 1500-12
1500 Watt Pure Sine Wave Inverters SSV 1500-12
Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel where LED displays indicate battery voltage and output power levels. Specifications Input Volts: 11-15 VDC Output Watts: 1500 Output Volts: 120 VAC; 60 +, - 0.5 Hz. Input Amps: 155 max. Efficiency: 85% minimum Output regulation: 3%, No Load to Full Load Output Waveform: Pure Sine Wave Dimensions (L x W x H): 15.5" x 11.0" x 4.5" Weight: 16 lbs Features High Efficiency High Output Current Surge Capability Low Battery Alarm / Shut Down Low Idle Power Draw: < 1.0 Amps Compact And Light Weight GFCI Output Receptacles Cool Operation Easy Installation Electronically Protected Against Output Overloads Applications Solar Power Systems Mobile Offices (TV and Radio) Industrial Controls (OEM) Electric Utilities and Substations Medical Devices Emergency Backup Power Security Systems Computer, Printers, Monitors, Fax Machines Service Vehicles Boats & Recreation Vehicles Telecommunication Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers Microwave Ovens Video Equipment For mounting in weather protected compartments only

Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is available from dual NEMA 5-15R receptacles on the front panel where LED displays indicate battery voltage and output power levels.

Specifications

  • Input Volts: 11-15 VDC
  • Output Watts: 1500
  • Output Volts: 120 VAC; 60 +, - 0.5 Hz.
  • Input Amps: 155 max.
  • Efficiency: 85% minimum
  • Output regulation: 3%, No Load to Full Load
  • Output Waveform: Pure Sine Wave
  • Dimensions (L x W x H): 15.5" x 11.0" x 4.5"
  • Weight: 16 lbs

Features

  • High Efficiency
  • High Output Current Surge Capability
  • Low Battery Alarm /
    Shut Down
  • Low Idle Power Draw:
    < 1.0 Amps
  • Compact And Light Weight
  • GFCI Output Receptacles
  • Cool Operation
  • Easy Installation
  • Electronically Protected Against Output Overloads

Applications

  • Solar Power Systems
  • Mobile Offices (TV and Radio)
  • Industrial Controls (OEM)
  • Electric Utilities and Substations
  • Medical Devices
  • Emergency Backup Power
  • Security Systems
  • Computer, Printers, Monitors, Fax Machines
  • Service Vehicles
  • Boats & Recreation Vehicles
  • Telecommunication
  • Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances, Computers
  • Microwave Ovens
  • Video Equipment
  • For mounting in weather protected compartments only
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number SSV 1500-12
Product Name 1500 Watt Pure Sine Wave Inverters
Type DC/AC Inverter; Computer Power Supply
Applications Solar Power Systems, Industrial Controls (OEM), Emergency Back-up Power, Video Equipment, Medical Devices
Features Adjustable Voltage
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 110.0 to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 11050727 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details