Model 1612 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads.
Specifications
Input Volts: 11-15 VDC
Output Watts: 1600
Output Volts: 120 VAC; 60 +, - 0.5 Hz.
Input Amps: 160 max.
Efficiency: 85% minimum
Output regulation: 3%, No Load to Full Load
Output Waveform: Modified Sine Wave
Dimensions (L x W x H): 18" x 9.4" x 3.5"
Weight: 13.5lbs
Features
High efficiency
High output current surge capability
Low battery alarm / shut down
Low idle power draw: < 0.05 Amps
Compact and light weight
Two output receptacles
Cool Operation
Easy Installation
Electronically protected against output overloads
Applications
Service Vehicles
Boats & Recreation Vehicles
Telecommunication
Construction Sites
Solar Power Systems
Emergency backup power
Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers
Microwave Ovens
Video Equipment
Industrial Controls
Communications Equipment
For mounting in weather protected compartments
Model 1612 MS is a high efficiency modified sine wave inverter, which converts 12 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input voltage. The front-end LED display indicates battery voltage and output power levels. Modified sine wave power is suitable for operating lamps, motors, and most resistive loads.
Specifications
- Input Volts: 11-15 VDC
- Output Watts: 1600
- Output Volts: 120 VAC; 60 +, - 0.5 Hz.
- Input Amps: 160 max.
- Efficiency: 85% minimum
- Output regulation: 3%, No Load to Full Load
- Output Waveform: Modified Sine Wave
- Dimensions (L x W x H): 18" x 9.4" x 3.5"
- Weight: 13.5lbs
Features
- High efficiency
- High output current surge capability
- Low battery alarm /
shut down
- Low idle power draw:
< 0.05 Amps
- Compact and light weight
- Two output receptacles
- Cool Operation
- Easy Installation
- Electronically protected against output overloads
Applications
- Service Vehicles
- Boats & Recreation Vehicles
- Telecommunication
- Construction Sites
- Solar Power Systems
- Emergency backup power
- Home electronics: TV, VCR, Video Games, Computers, Printers, Monitors, Fax Machines, Tools and Appliances Computers
- Microwave Ovens
- Video Equipment
- Industrial Controls
- Communications Equipment
- For mounting in weather protected compartments