Sealant Tapes are used for most vacuum assisted laminating processes and autoclave applications and are compatible with most bagging films, providing maximum bag sealing security. Available in 1/2 in. x 1/8 in. x 25 ft. (12.5mm x 3mm x 7.5 meters). 40
| SDI | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | STAPE-1 |
| Product Name | Sealant Tapes |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |
| Color | Black |
| Adhesive | Pressure Sensitive |