SDI Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| UV Protective Clear Lamp Sleeves are designed to offer UV protection against unwanted exposure during the production of PCB’s. The selective transmittance characteristics of the plastic material additive filters out... | |
| .004 in. (.10mm) LDPF film engineered for protection of circuit boards during set up for screen printing. The custom formulated acrylic adhesive system offers a “lower adhesion” (3 oz./in.) product... | |
| Adhesive Rolls are made with a bleached paper liner coated with a custom formulated adhesive and wound on a 3 in. (76mm) or 6 in. (152mm) diameter core. Sizes range... | |
| Clean Walk Mats keep the manufacturing area clean by collecting particulate matter and contaminates from the soles of shoes before entering clean areas. Each mat contains 30 or 50 adhesive... | |
| Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets... | |
| Mini-Tak is made of a unique adhesive coating that stops particles from becoming airborne during cleaning. The lightweight construction and simple handle causes less fatigue during the cleaning process and... | |
| SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters. | |
| SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls... | |
| SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large... | |
| Sealant Tapes are used for most vacuum assisted laminating processes and autoclave applications and are compatible with most bagging films, providing maximum bag sealing security. Available in 1/2 in. x... | |
| The APF is .25 mil (6 microns) or .5 mil (12 microns) thick transparent polyester film designed to protect photo tools during the manufacturing of printed circuit boards. Available in... | |
| The APF-NS protection film is a 0.25 mil (6 microns) or .5 mil (12 microns) thick polyester film developed to protect photo tools used in conjunction with liquid solder resists,... |