MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed.
MKX3 is constructed with stainless steel and comes with our interchangeable cleaning roller cartridge designed for easy maintenance and "minimum down time". In addition, the MKX3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines.
Features:
• Patented 4 roller cartridge system, anti-static
• PLC controls with high level of adjustability
• Front access adhesive rolls
• Pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• 8 in., 20 in., and 24 in. disc conveyors
• 20 in. band conveyors
| SDI | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | MKX3-24 |
| Product Name | MicroKlean X3 |
| Machine Type | Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning |
| Components | Cabinet or Tunnel Enclosure |
| Source | Electric |
| Part Loading | Continuous Loading or Feed; FrontLoad; Conveyor |