MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with minimal down time for scheduled maintenance. In addition, the ILD3 incorporates a Programmable Logic Controller (PLC) which enables custom programming, very precise control adjustments, and interfacing capabilities with other machines.
Features:
• Patented 4 roller cartridge system, anti-static
• PLC controls with high level of adjustability
• Side access adhesive rolls
• Pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• 8 in., 20 in., and 24 in. disc conveyors
• 20 in. band conveyors
| SDI | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | MKILB3-30 |
| Product Name | MicroKlean ILB3 - Basic |
| Machine Type | Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning |
| Components | Cabinet or Tunnel Enclosure |
| Source | Electric |
| Part Loading | Continuous Loading or Feed; FrontLoad; Conveyor |