SDI MicroKlean WCN4 MKWCN3-12

Description
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static • Clam-shell opening allows for easy feeding of web • lighted switches show when power is on, paper is engaged • pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Idle roller assembles • Extended shaft for driven application integration
Datasheet
Description
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static • Clam-shell opening allows for easy feeding of web • lighted switches show when power is on, paper is engaged • pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Idle roller assembles • Extended shaft for driven application integration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroKlean WCN4 - MKWCN3-12 - SDI
Irvine, CA, USA
MicroKlean WCN4
MKWCN3-12
MicroKlean WCN4 MKWCN3-12
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static • Clam-shell opening allows for easy feeding of web • lighted switches show when power is on, paper is engaged • pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Idle roller assembles • Extended shaft for driven application integration

MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed.
Features:
• 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static
• Clam-shell opening allows for easy feeding of web
• lighted switches show when power is on, paper is engaged
• pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• Idle roller assembles
• Extended shaft for driven application integration

Datasheet

Technical Specifications

  SDI
Product Category Industrial Parts Washers and Cleaning Systems
Product Number MKWCN3-12
Product Name MicroKlean WCN4
Machine Type Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
Components Cabinet or Tunnel Enclosure
Source Electric
Part Loading Continuous Loading or Feed; FrontLoad
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 8555911 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.4 inch (240 mm)
Internal Width 5.4 inch (137 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Scale Remover - PFT230 - Savino Barbera Srl
Savino Barbera Srl
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System
Components Wash Tank or Sump Tub; Pump
Flow Rate 66 GPM (250 L/min)
View Details