SDI MicroKlean WC3 - Remote Box MKWC3

Description
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance. The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores and larger polymer rollers. Side access slides for adhesive rolls allow for easier maintenance. The controls for this machine are contained in a remote box. Features: • 2 - 2.5 in. polymer roller, 3 in. adhesive roll front access, anti-static • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Extended shaft for driven application integration
Description
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance. The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores and larger polymer rollers. Side access slides for adhesive rolls allow for easier maintenance. The controls for this machine are contained in a remote box. Features: • 2 - 2.5 in. polymer roller, 3 in. adhesive roll front access, anti-static • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Extended shaft for driven application integration

Suppliers

Company
Product
Description
Supplier Links
MicroKlean WC3 - Remote Box - MKWC3 - SDI
Irvine, CA, USA
MicroKlean WC3 - Remote Box
MKWC3
MicroKlean WC3 - Remote Box MKWC3
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance. The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores and larger polymer rollers. Side access slides for adhesive rolls allow for easier maintenance. The controls for this machine are contained in a remote box. Features: • 2 - 2.5 in. polymer roller, 3 in. adhesive roll front access, anti-static • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system • Extended shaft for driven application integration

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed.
The original MicroKlean Web Cleaner has the front access system. The special polymer rollers and adhesive rolls can be accessed from the front for maintenance.
The large format MicroKlean Web Cleaner with side access features 6 in. adhesive paper roll cores and larger polymer rollers. Side access slides for adhesive rolls allow for easier maintenance. The controls for this machine are contained in a remote box.
Features:
• 2 - 2.5 in. polymer roller, 3 in. adhesive roll front access, anti-static
• Pneumatic controls for adhesive roll engagement
• Multiple tack levels for polymer rollers
Options include:
• Silicone-free cleaning system
• Extended shaft for driven application integration

Technical Specifications

  SDI
Product Category Industrial Parts Washers and Cleaning Systems
Product Number MKWC3
Product Name MicroKlean WC3 - Remote Box
Machine Type Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
Components Cabinet or Tunnel Enclosure
Source Electric
Part Loading Continuous Loading or Feed; FrontLoad
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249721 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 5.9 inch (150 mm)
Internal Width 5.4 inch (137 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
MicroKlean WCS3/2 - MKWCS3/2 - SDI
Specs
Machine Type Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
Components Cabinet or Tunnel Enclosure
Source Electric
View Details