CMS North America, Inc. Linear G120 2D 10A

Description
It is a machining center suitable for the polishing of granite semi-finished products and tops.
Description
It is a machining center suitable for the polishing of granite semi-finished products and tops.

Suppliers

Company
Product
Description
Supplier Links
 - Linear G120 2D 10A - CMS North America, Inc.
Caledonia, MI, USA
Linear G120 2D 10A
Linear G120 2D 10A
It is a machining center suitable for the polishing of granite semi-finished products and tops.

It is a machining center suitable for the polishing of granite semi-finished products and tops.

Technical Specifications

  CMS North America, Inc.
Product Category Grinders and Grinding Machines
Product Number Linear G120 2D 10A
Type Grinder; Polisher-Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Building & Construction; MRO / Resurfacing; Marble Polishing
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
9564CV - 4-1/2" Angle Grinder - 9564CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 2800 to 10500 rpm
View Details
Grinders - 173660 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder
Rotary Speed 25000 rpm
View Details