Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change, for milling, edging, engraving and bevelling.
| CMS North America, Inc. | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | JR 1.40 |
| Type | Grinder; Form or Profile Grinder; Edger |
| Mounting | Floor / Machine Tool |
| Applications / Materials Abraded | Ceramics / Glass |
| Rotary Speed | 15000 rpm |
| Surface Speed | 164 ft/min (83.33 cm/sec) |