SC Hydraulic Engineering Corporation Power Unit S10320 ABD-5 Series

Description
The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver.  The unit will increase existing shop air to over five times the pressure supplied by the compressor.  The boosted air is stored in a 5 gallon receiver for end uses requiring up to 600psig.  A filter/regulator with shut-off and gauge is supplied for the inlet side along with a high-pressure dual gauge regulator for the receiver outlet.
Description
The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver.  The unit will increase existing shop air to over five times the pressure supplied by the compressor.  The boosted air is stored in a 5 gallon receiver for end uses requiring up to 600psig.  A filter/regulator with shut-off and gauge is supplied for the inlet side along with a high-pressure dual gauge regulator for the receiver outlet.
Datasheet
Datasheet Summary
Powered by GS/AI

The S10320 ABD-5 Series is a double-acting air booster system designed to increase existing shop air pressure by a factor of five, achieving output pressures up to 600 psig. It features a 5-gallon ASME receiver for storing the boosted air, making it suitable for various applications that require high pressure. The system includes a filter/regulator with a shut-off valve and gauge for the inlet side, as well as a high-pressure dual gauge regulator for the outlet. This product is ideal for applications such as maintaining pressure in die cushions, enhancing torque on small air tools, and supporting engine air starter systems. Proper maintenance is essential, with recommendations for inspection and lubrication based on usage cycles.

Datasheet Summary
Powered by GS/AI

The S10320 ABD-5 Series is a double-acting air booster system designed to increase existing shop air pressure by a factor of five, achieving output pressures up to 600 psig. It features a 5-gallon ASME receiver for storing the boosted air, making it suitable for various applications that require high pressure. The system includes a filter/regulator with a shut-off valve and gauge for the inlet side, as well as a high-pressure dual gauge regulator for the outlet. This product is ideal for applications such as maintaining pressure in die cushions, enhancing torque on small air tools, and supporting engine air starter systems. Proper maintenance is essential, with recommendations for inspection and lubrication based on usage cycles.

Suppliers

Company
Product
Description
Supplier Links
The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver.  The unit will increase existing shop air to over five times the pressure supplied by the compressor.  The boosted air is stored in a 5 gallon receiver for end uses requiring up to 600psig.  A filter/regulator with shut-off and gauge is supplied for the inlet side along with a high-pressure dual gauge regulator for the receiver outlet.

The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver.  The unit will increase existing shop air to over five times the pressure supplied by the compressor.  The boosted air is stored in a 5 gallon receiver for end uses requiring up to 600psig.  A filter/regulator with shut-off and gauge is supplied for the inlet side along with a high-pressure dual gauge regulator for the receiver outlet.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Hydraulic Power Units
Product Number S10320 ABD-5 Series
Product Name Power Unit
Operating Pressure 600 psi (422 m H2O)
Reservoir Capacity 5.0 gallons (18.93 liters)
Stages 1-Stage
Unlock Full Specs
to access all available technical data

Similar Products

Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
Power Units -  - MFP Automation Engineering
MFP Automation Engineering
View Details