This S10320 Series system packages an AB-2 or AB-4 compact air booster, air filter/regulator with lockout and gauge, shut off valve and pressure gauge, and 200 cubic inch receiver. All the components are plumbed as a turnkey system and mounted on a steel powder-coated frame. Just connect a supply line from your existing plant air and run the pressure line from the receiver outlet to the end use and the system is fully operational. This unit provides up to 555 psig air pressure stored in the receiver for any end use needing minimal flow and more pressure than your compressor can supply.
| SC Hydraulic Engineering Corporation | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | S10320 AB-4 Series |
| Product Name | Power Unit |
| Operating Pressure | 600 psi (422 m H2O) |
| Reservoir Capacity | 2.5 gallons (9.46 liters) |
| Stages | 1-Stage |