The 40 series power units utilize the same basic components as the 30 series and mount them on a larger baseplate (largest is 28" x 12 1/2") which can accommodate an optional reservoir - 2, 3 or 5 gallons. Best suited for applications not requiring large amounts of fluid, pressure testing, clamping and holding etc.
Units need only an air supply line and fluid pressure line for system to operate.
| SC Hydraulic Engineering Corporation | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | 40 Series |
| Product Name | Power Unit |
| Operating Pressure | 1000 to 65000 psi (704 to 45746 m H2O) |
| Flow | 0.1 to 16.7 GPM (0.3280 to 63.13 L/min) |
| Stages | 1-Stage |