TCN SERIES -- THRUST CUTTER NIPPER
SAS Automation, LLC
Thrust Cutter Nipper
TCN Series
Description
Blade positioned at 45° angle
Actuated guillotine motion allows for access to hard-to-reach areas
Description
Blade positioned at 45° angle
Actuated guillotine motion allows for access to hard-to-reach areas
Suppliers
Blade positioned at 45° angle
Actuated guillotine motion allows for access to hard-to-reach areas
- Blade positioned at 45° angle
- Actuated guillotine motion allows for access to hard-to-reach areas
Supplier's Site
Technical Specifications
|
Product Category
|
Pipe and Tube Cutters |
|
Product Number
|
TCN Series |
|
Product Name
|
Thrust Cutter Nipper |
|
Pipe and Tube Cutters
|
Close Quarters Cutter; Thrust Cutter Nipper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tubing / Pipe Diameter
0.2362 inch (6 mm)
Tool Weight
0.0494 lbs (0.0224 kg)
Power
Manual Tools
View Details
Tubing / Pipe Material
Polymer / Plastic; Plastic
Tubing / Pipe Diameter
0.7874 inch (20 mm)
Standards
RoHS Compliant
View Details