Sames North American Corporation UPside CCV Color Change Block

Description
Lightweight & compact design Easy maintenance Flexible assembly The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new UPvalve, compact fittings, oriented hoses for easy integration, integrated regulator.​ Performance Lightweight design: 78g per color including fitting ( 52% lighter) Compact size: 30% less volume Oriented fittings: reduce space requirement Robust design: metal-in-metal fittings and valve seat ​Productivity Plug & use modules (including fittings) Direct access: all fittings and valves located on one side Easy to clean CCV + Regulator + Pump: low solvent consumption Dedicated tool kit
Request a Quote
Description
Lightweight & compact design Easy maintenance Flexible assembly The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new UPvalve, compact fittings, oriented hoses for easy integration, integrated regulator.​ Performance Lightweight design: 78g per color including fitting ( 52% lighter) Compact size: 30% less volume Oriented fittings: reduce space requirement Robust design: metal-in-metal fittings and valve seat ​Productivity Plug & use modules (including fittings) Direct access: all fittings and valves located on one side Easy to clean CCV + Regulator + Pump: low solvent consumption Dedicated tool kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UPside CCV Color Change Block -  - Sames North American Corporation
Plymouth, MI, United States
UPside CCV Color Change Block
UPside CCV Color Change Block
Lightweight & compact design Easy maintenance Flexible assembly The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new UPvalve, compact fittings, oriented hoses for easy integration, integrated regulator.​ Performance Lightweight design: 78g per color including fitting ( 52% lighter) Compact size: 30% less volume Oriented fittings: reduce space requirement Robust design: metal-in-metal fittings and valve seat ​Productivity Plug & use modules (including fittings) Direct access: all fittings and valves located on one side Easy to clean CCV + Regulator + Pump: low solvent consumption Dedicated tool kit
  • Lightweight & compact design
  • Easy maintenance
  • Flexible assembly

The compact and modular design gives several solutions to integrate on robot arms. Innovations are in every parts: stainless steel modules, new UPvalve, compact fittings, oriented hoses for easy integration, integrated regulator.​

Performance

  • Lightweight design: 78g per color including fitting ( 52% lighter)
  • Compact size: 30% less volume
  • Oriented fittings: reduce space requirement
  • Robust design: metal-in-metal fittings and valve seat

​Productivity

  • Plug & use modules (including fittings)
  • Direct access: all fittings and valves located on one side
  • Easy to clean CCV + Regulator + Pump: low solvent consumption
  • Dedicated tool kit
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Name UPside CCV Color Change Block
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Feeder / Metering Unit
Air Pressure ? to 10 psi (? to 7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

TRP 501 Automatic Electrostatic Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Pressure Airspray Spray Gun - FSTART P - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Airspray Tanks For Feeding Manual or Automatic Spray Gun -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Airspray Conventional Manual Suction Spray Gun - FPro S - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details