Sames North American Corporation Paint Pump 10C18

Description
Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a low noise level Productivity Large foot valve for use with wide range of materials Reduced fluid section volume minimizes product and solvent lost during flushing Sustainability No external air distributor, 45% less spare parts than competitors for better maintenance Component reliability - 20 years of experience Closed construction decreases the risk of injuries and protects lubricant from external contamination Easy coupling for quick disassembly Triple chrome-plated wetted parts compatible with all water-based products Single GT seal, no throat packing maintenance, low friction & large lubricant wet cup Moving seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during paint pump operation
Request a Quote
Description
Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a low noise level Productivity Large foot valve for use with wide range of materials Reduced fluid section volume minimizes product and solvent lost during flushing Sustainability No external air distributor, 45% less spare parts than competitors for better maintenance Component reliability - 20 years of experience Closed construction decreases the risk of injuries and protects lubricant from external contamination Easy coupling for quick disassembly Triple chrome-plated wetted parts compatible with all water-based products Single GT seal, no throat packing maintenance, low friction & large lubricant wet cup Moving seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during paint pump operation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Pump - 10C18 - Sames North American Corporation
Plymouth, MI, United States
Paint Pump
10C18
Paint Pump 10C18
Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a low noise level Productivity Large foot valve for use with wide range of materials Reduced fluid section volume minimizes product and solvent lost during flushing Sustainability No external air distributor, 45% less spare parts than competitors for better maintenance Component reliability - 20 years of experience Closed construction decreases the risk of injuries and protects lubricant from external contamination Easy coupling for quick disassembly Triple chrome-plated wetted parts compatible with all water-based products Single GT seal, no throat packing maintenance, low friction & large lubricant wet cup Moving seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during paint pump operation
  • Excellent for Airmix® finish
  • Built with minimal parts
  • Lowest cost of ownership

Performance

  • An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a low noise level

Productivity

  • Large foot valve for use with wide range of materials
  • Reduced fluid section volume minimizes product and solvent lost during flushing

Sustainability

  • No external air distributor, 45% less spare parts than competitors for better maintenance
  • Component reliability - 20 years of experience
  • Closed construction decreases the risk of injuries and protects lubricant from external contamination
  • Easy coupling for quick disassembly
  • Triple chrome-plated wetted parts compatible with all water-based products
  • Single GT seal, no throat packing maintenance, low friction & large lubricant wet cup
  • Moving seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during paint pump operation
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 10C18
Product Name Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 870.2 psi (612 m of Water)
Liquid Flow 0.143 GPM (0.54 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Pump - 04D140 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airmix® Flowmax Paint Pump - 17F60 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1450.4 psi (1020 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
View Details
Airless Paint Pump - AZUR™ 52C225 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 4525.2 psi (3182 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
View Details
Paint Circulating Pump - PCS 05C3700 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 9.768 GPM (37.00 L/min)
View Details