Sames North American Corporation Paint Circulation Pump 04C240

Description
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery.
Request a Quote
Description
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Circulation Pump - 04C240 - Sames North American Corporation
Plymouth, MI, United States
Paint Circulation Pump
04C240
Paint Circulation Pump 04C240
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power ​Productivity: Ideal for most materials Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery.
  • Stainless steel construction
  • Designed for medium viscosity materials
  • Extended lifetime

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • High output to feed several guns in circulation
  • High suction power

​Productivity:

  • Ideal for most materials

Sustainability:

  • Triple chrome piston & cylinder, stainless steel ball & carbide seat for long-term use
  • Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery.
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 04C240
Product Name Paint Circulation Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Circulating System Pump - PCS 04F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airmix® PCS - Flowmax® Circulating Pump - 20F440 - Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airless Paint Pump - 40F50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Extreme Duty Extrusion Pump - REXSON S1 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 6193.1 psi (4354 m of Water)
Power Source Air or Pneumatic
View Details