Rugged Information Technology FAA Fleet Printer RDJ6940C

Description
Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper supported with front door open Folding top cover for limited clearance installations The RDJ6940C lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in airborne applications. The RDJ6940C provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer has been selected for deployment as the hardcopy output device for the FAA aircraft fleet. The RDJ6940C is packaged to support the functionality and convenience of an office environment, while performing in the demanding conditions of airborne operations. The standard printer configuration provides both Ethernet and USB host connectivity.
Description
Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper supported with front door open Folding top cover for limited clearance installations The RDJ6940C lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in airborne applications. The RDJ6940C provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer has been selected for deployment as the hardcopy output device for the FAA aircraft fleet. The RDJ6940C is packaged to support the functionality and convenience of an office environment, while performing in the demanding conditions of airborne operations. The standard printer configuration provides both Ethernet and USB host connectivity.

Suppliers

Company
Product
Description
Supplier Links
FAA Fleet Printer - RDJ6940C - Rugged Information Technology
Simi Valley, CA, USA
FAA Fleet Printer
RDJ6940C
FAA Fleet Printer RDJ6940C
Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper supported with front door open Folding top cover for limited clearance installations The RDJ6940C lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in airborne applications. The RDJ6940C provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer has been selected for deployment as the hardcopy output device for the FAA aircraft fleet. The RDJ6940C is packaged to support the functionality and convenience of an office environment, while performing in the demanding conditions of airborne operations. The standard printer configuration provides both Ethernet and USB host connectivity.
  • Mounting tray
  • Customized vibration/shock isolation system
  • DC power operation
  • 19" rack mount

  • HP technology and rugged design
  • Universal power supply
  • Network and USB connectivity
  • Prints up to 36 ppm black, 27 ppm color
  • Up to 4800 x 1200 dpi resolution
  • Paper type sensor; A4 paper supported with front door open
  • Folding top cover for limited clearance installations

The RDJ6940C lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in airborne applications. The RDJ6940C provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer has been selected for deployment as the hardcopy output device for the FAA aircraft fleet.
The RDJ6940C is packaged to support the functionality and convenience of an office environment, while performing in the demanding conditions of airborne operations. The standard printer configuration provides both Ethernet and USB host connectivity.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Ink Jet Printers
Product Number RDJ6940C
Product Name FAA Fleet Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Delta Mod-Tech Rotary Converter - Mod-Tech® Rotary Converter - Delta ModTech
Specs
Applications Labels; Date Stamp
Features Cutter
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Handheld Inkjet Printer -  - GT Schmidt Marking Systems
GT Schmidt Marking Systems
Specs
Applications Bar Codes
Mounting Options Portable / Handheld
Media Handling Paper; Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
View Details
Primera Color Printers - LX900 - MPI Label Systems
Specs
Applications Graphics; Bar Codes; Labels
Mounting Options Stand-alone
Features Color Printing; Programmable; Cutter; Application Software Included
View Details
Large Character Ink Jet Printer - Marsh® 320Si - Videojet Technologies, Inc.
Specs
Applications Date Stamp
Mounting Options Portable / Handheld
Features Color Printing; Industrial Metal Housing (optional feature); Memory / Storage; Programmable; Application Software Included
View Details