Rubicon Technology Polished Substrates

Description
Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers are custom designed to meet customers’ unique specifications for final application. Material ES2 High Purity Sapphire (99.999%) Bubble/Color None by visual inspection under high intensity light Grain Boundary/Lineage None by visual inspection under Lineage polarized light Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 200 mm Flatness (Focal Plane Deviation) Up to 6” ≤4.0 μm Up to 8” ≤6.0 μm BOW Up to 6” 0 ± 15 μm Up to 8” 0 ± 20 μm WARP Up to 6” ≤30 μm Up to 8” ≤40 μm TTV Up to 8” ≤20 μm Thickness Tolerance Customer Preference ± 25 μm Surface Finish Up to Ra ≤ 0.2 nm for front side Up to Ra ≤ 1 μm for back side Orientation Flat/Notch SEMI/JEITA standard Edge Bevel Industry Standard Cleanliness Surface to be free from all visual contaminants Packaging Vacuum-sealed containers with nitrogen backfill in a class 100 environment Available Options Laser Marking Optical Polished Finish Single Side Epi Ready Finish Double Side Epi Ready Finish
Description
Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers are custom designed to meet customers’ unique specifications for final application. Material ES2 High Purity Sapphire (99.999%) Bubble/Color None by visual inspection under high intensity light Grain Boundary/Lineage None by visual inspection under Lineage polarized light Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 200 mm Flatness (Focal Plane Deviation) Up to 6” ≤4.0 μm Up to 8” ≤6.0 μm BOW Up to 6” 0 ± 15 μm Up to 8” 0 ± 20 μm WARP Up to 6” ≤30 μm Up to 8” ≤40 μm TTV Up to 8” ≤20 μm Thickness Tolerance Customer Preference ± 25 μm Surface Finish Up to Ra ≤ 0.2 nm for front side Up to Ra ≤ 1 μm for back side Orientation Flat/Notch SEMI/JEITA standard Edge Bevel Industry Standard Cleanliness Surface to be free from all visual contaminants Packaging Vacuum-sealed containers with nitrogen backfill in a class 100 environment Available Options Laser Marking Optical Polished Finish Single Side Epi Ready Finish Double Side Epi Ready Finish

Suppliers

Company
Product
Description
Supplier Links
Polished Substrates -  - Rubicon Technology
Bensenville, IL, USA
Polished Substrates
Polished Substrates
Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers are custom designed to meet customers’ unique specifications for final application. Material ES2 High Purity Sapphire (99.999%) Bubble/Color None by visual inspection under high intensity light Grain Boundary/Lineage None by visual inspection under Lineage polarized light Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 200 mm Flatness (Focal Plane Deviation) Up to 6” ≤4.0 μm Up to 8” ≤6.0 μm BOW Up to 6” 0 ± 15 μm Up to 8” 0 ± 20 μm WARP Up to 6” ≤30 μm Up to 8” ≤40 μm TTV Up to 8” ≤20 μm Thickness Tolerance Customer Preference ± 25 μm Surface Finish Up to Ra ≤ 0.2 nm for front side Up to Ra ≤ 1 μm for back side Orientation Flat/Notch SEMI/JEITA standard Edge Bevel Industry Standard Cleanliness Surface to be free from all visual contaminants Packaging Vacuum-sealed containers with nitrogen backfill in a class 100 environment Available Options Laser Marking Optical Polished Finish Single Side Epi Ready Finish Double Side Epi Ready Finish

Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers are custom designed to meet customers’ unique specifications for final application.

Material

  • ES2 High Purity Sapphire (99.999%)

Bubble/Color

  • None by visual inspection under high
    intensity light

Grain Boundary/Lineage

  • None by visual inspection under Lineage polarized light

Orientation

  • C–Plane (0001)
  • A–Plane (11-20)
  • R–Plane (10-12)
  • M–Plane (10-10)
  • Random

Orientation Tilt Tolerance

  • Customer Preference
  • up to 6” ±0.05
  • up to 8” ±0.10

Diameter

  • Up to 200 mm

Flatness (Focal Plane Deviation)

  • Up to 6” ≤4.0 μm
  • Up to 8” ≤6.0 μm

BOW

  • Up to 6” 0 ± 15 μm
  • Up to 8” 0 ± 20 μm

WARP

  • Up to 6” ≤30 μm
  • Up to 8” ≤40 μm

TTV

  • Up to 8” ≤20 μm

Thickness Tolerance

  • Customer Preference
  • ± 25 μm

Surface Finish

  • Up to Ra ≤ 0.2 nm for front side
  • Up to Ra ≤ 1 μm for back side

Orientation Flat/Notch

  • SEMI/JEITA standard

Edge Bevel

  • Industry Standard

Cleanliness

  • Surface to be free from all visual contaminants

Packaging

  • Vacuum-sealed containers with nitrogen backfill in a class 100 environment

Available Options

  • Laser Marking
  • Optical Polished Finish
  • Single Side Epi Ready Finish
  • Double Side Epi Ready Finish
Supplier's Site

Technical Specifications

  Rubicon Technology
Product Category Dielectric Ceramics and Substrates
Product Name Polished Substrates
Material Type Sapphire
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Glass Ceramics; Silicate / Clay
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
MOR / Flexural Strength 15664 psi (108000 KPa)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Patterned Sapphire Substrates -  - Rubicon Technology
Specs
Material Type Sapphire
Width / OD 3.94 to 7.87 inch (100 to 200 mm)
View Details
Aluminum Nitride Substrate - 5070.025-L - Accuratus Corporation
Specs
Material Type Aluminum Nitride
Shape / Form WaferSubstrate
Applications Electronics or semiconductors
View Details