Thermasil™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that operate in wet or hot environments where other EP greases perform poorly or even fail.
Thermasil™ T-100 is extremely resistant to water washout and provides excellent corrosion protection. It is especially suited for lubricating very low speed, heavily loaded bearings, bushings, pinions, gears, sliding surfaces, etc.
Thermasil™ T-100 is formulated with advanced, synthetic base oils plus Royal Purple's proprietary, EP Synslide® additive technology, which adheres tenaciously to metal surfaces.
| Royal Purple, Ltd. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | Thermasil T-100 |
| Product Name | Silica Gel Grease |
| Type | Grease / Gel; Micro-dispersion; Maximum Load Silica Gel Grease |
| Functions | Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Silica, Synslide® |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives |
| Features | Extreme Pressure or Chemically Active; Skid-Rails, Bushing, Pinion |