Royal Purple, Ltd. Four Cycle Natural Gas Engine Oil: Quadrex® SAE Grade: 40

Description
Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex® is formulated with Royal Purple's advanced proprietary Synerlec® additive technology, which is proven to make equipment run smoother, cooler, quieter, longer and more efficiently. Quadrex® Hi-Base has all of the performance advantages of Quadrex®, but is formulated for gas engines using high sulfur fuel. When new, its sulfated ash is above 0.45, but in service, its synthetic solvency controls ash. This makes it comparable in performance to conventional low ash gas engine oils, yet it will still protect against the harmful effects of corrosive fuels. Quadrex® Hi-Base is available with TBNs of 8, 10 and 14.
Description
Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex® is formulated with Royal Purple's advanced proprietary Synerlec® additive technology, which is proven to make equipment run smoother, cooler, quieter, longer and more efficiently. Quadrex® Hi-Base has all of the performance advantages of Quadrex®, but is formulated for gas engines using high sulfur fuel. When new, its sulfated ash is above 0.45, but in service, its synthetic solvency controls ash. This makes it comparable in performance to conventional low ash gas engine oils, yet it will still protect against the harmful effects of corrosive fuels. Quadrex® Hi-Base is available with TBNs of 8, 10 and 14.

Suppliers

Company
Product
Description
Supplier Links
Four Cycle Natural Gas Engine Oil: Quadrex® - SAE Grade: 40 - Royal Purple, Ltd.
Porter, TX, USA
Four Cycle Natural Gas Engine Oil: Quadrex®
SAE Grade: 40
Four Cycle Natural Gas Engine Oil: Quadrex® SAE Grade: 40
Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex® is formulated with Royal Purple's advanced proprietary Synerlec® additive technology, which is proven to make equipment run smoother, cooler, quieter, longer and more efficiently. Quadrex® Hi-Base has all of the performance advantages of Quadrex®, but is formulated for gas engines using high sulfur fuel. When new, its sulfated ash is above 0.45, but in service, its synthetic solvency controls ash. This makes it comparable in performance to conventional low ash gas engine oils, yet it will still protect against the harmful effects of corrosive fuels. Quadrex® Hi-Base is available with TBNs of 8, 10 and 14.

Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil.

Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean.

Quadrex® is formulated with Royal Purple's advanced proprietary Synerlec® additive technology, which is proven to make equipment run smoother, cooler, quieter, longer and more efficiently.

Quadrex® Hi-Base has all of the performance advantages of Quadrex®, but is formulated for gas engines using high sulfur fuel. When new, its sulfated ash is above 0.45, but in service, its synthetic solvency controls ash. This makes it comparable in performance to conventional low ash gas engine oils, yet it will still protect against the harmful effects of corrosive fuels. Quadrex® Hi-Base is available with TBNs of 8, 10 and 14.

Supplier's Site
Royal Purple® Motor Oil - SAE Grade: 40 - Royal Purple, Ltd.
Porter, TX, USA
Royal Purple® Motor Oil
SAE Grade: 40
Royal Purple® Motor Oil SAE Grade: 40
Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil changes, which saves you time and money and reduces the impact on the environment. Royal Purple’s motor oils are API certified. Royal Purple’s performance advantages come from a blend of synthetic oils plus Royal Purple’s proprietary Synerlec technology. Royal Purple Motor Oil is compatible with other mineral and synthetic motor oils. It’s available in 0W40, 5W20, 5W30, 5W40, 10W30, 10W40, 15W40, 20W50, SAE 30, SAE 40 and SAE 50 weights.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil changes, which saves you time and money and reduces the impact on the environment.

Royal Purple’s motor oils are API certified.

Royal Purple’s performance advantages come from a blend of synthetic oils plus Royal Purple’s proprietary Synerlec technology. Royal Purple Motor Oil is compatible with other mineral and synthetic motor oils. It’s available in 0W40, 5W20, 5W30, 5W40, 10W30, 10W40, 15W40, 20W50, SAE 30, SAE 40 and SAE 50 weights.

Supplier's Site

Technical Specifications

  Royal Purple, Ltd. Royal Purple, Ltd.
Product Category Industrial Lubricants Industrial Lubricants
Product Number SAE Grade: 40 SAE Grade: 40
Product Name Four Cycle Natural Gas Engine Oil: Quadrex® Royal Purple® Motor Oil
Type Fluid / Oil; 4-Cycle Natural Gas Engine Oil Fluid / Oil; High Performance Engine Oil
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®, Low Ash Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Industry Applications Automotive or Transportation; Internal Combustion Engines Automotive or Transportation; Internal Combustion Engines
Features Catalytic Converters & Exhaust Catalyst Gasoline Engines
Unlock Full Specs
to access all available technical data

Similar Products

Lubricants - 9074798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Multi purpose
View Details
Air Dry MoS2 Solid Film Lubricant - Lubri-Bond®HT - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Molybdenum or Metal Sulphide
View Details
Electrolube ® SGB 2GX Contact Treatment Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Automotive or Transportation; Electrical / Electronic
View Details