Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil changes, which saves you time and money and reduces the impact on the environment.
Royal Purple’s motor oils are API certified.
Royal Purple’s performance advantages come from a blend of synthetic oils plus Royal Purple’s proprietary Synerlec technology. Royal Purple Motor Oil is compatible with other mineral and synthetic motor oils. It’s available in 0W40, 5W20, 5W30, 5W40, 10W30, 10W40, 15W40, 20W50, SAE 30, SAE 40 and SAE 50 weights.
| Royal Purple, Ltd. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | SAE Grade: 15W40 |
| Product Name | Royal Purple® Motor Oil |
| Type | Fluid / Oil; High Performance Engine Oil |
| Functions | Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® |
| Industry Applications | Automotive or Transportation; Internal Combustion Engines |
| Features | Gasoline & Diesel Engines |