Royal Purple, Ltd. Air Mist Lubricant: Synmist® ISO Grade: 46

Description
Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.
Description
Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.

Suppliers

Company
Product
Description
Supplier Links
Air Mist Lubricant: Synmist® - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Air Mist Lubricant: Synmist®
ISO Grade: 46
Air Mist Lubricant: Synmist® ISO Grade: 46
Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.

Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems.

Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.

Supplier's Site
Hydrocarbon Gas Compressor Oil: Synfilm® NGL - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Hydrocarbon Gas Compressor Oil: Synfilm® NGL
ISO Grade: 46
Hydrocarbon Gas Compressor Oil: Synfilm® NGL ISO Grade: 46
Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.

Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.

Supplier's Site
Gear & Bearing Oil: Thermyl-Glyde® - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Gear & Bearing Oil: Thermyl-Glyde®
ISO Grade: 46
Gear & Bearing Oil: Thermyl-Glyde® ISO Grade: 46
Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways. Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.

Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered.

Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways.

Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.

Supplier's Site
Food Grade Lubricants - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Food Grade Lubricants
ISO Grade: 46
Food Grade Lubricants ISO Grade: 46
Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved and meets the FDA CFR Title 21 Section 178.3620(b) purity requirement. Poly-Guard® FDA is formulated with Royal Purple's proprietary Purolec® additive technology, which is proven to reduce wear and to keep equipment cleaner, allowing for substantially longer oil drain intervals. Using Poly-Guard® FDA saves money, minimizes inventory, reduces maintenance, improves equipment efficiency and extends equipment life. It is available in ISO viscosity grades 15 through 680.

Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil.

Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved and meets the FDA CFR Title 21 Section 178.3620(b) purity requirement.

Poly-Guard® FDA is formulated with Royal Purple's proprietary Purolec® additive technology, which is proven to reduce wear and to keep equipment cleaner, allowing for substantially longer oil drain intervals.

Using Poly-Guard® FDA saves money, minimizes inventory, reduces maintenance, improves equipment efficiency and extends equipment life. It is available in ISO viscosity grades 15 through 680.

Supplier's Site
Air Compressor and Industrial Oil: Synfilm® - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Air Compressor and Industrial Oil: Synfilm®
ISO Grade: 46
Air Compressor and Industrial Oil: Synfilm® ISO Grade: 46
Synfilm® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability. Synfilm® rapidly and completely separates from water and provides excellent protection against rust and corrosion. Synfilm® users experience lower operating temperatures, reduced bearing vibrations, extended oil drain intervals and longer equipment life. Synfilm® gains its performance advantage over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Royal Purple's proprietarySynerlec® additive technology. This unique additive technology is proven to make equipment run smoother, cooler, quieter, longer and more efficiently. Synfilm® typically replaces conventional, low film strength, R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Synfilm® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc.

Synfilm® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability.

Synfilm® rapidly and completely separates from water and provides excellent protection against rust and corrosion. Synfilm® users experience lower operating temperatures, reduced bearing vibrations, extended oil drain intervals and longer equipment life.

Synfilm® gains its performance advantage over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Royal Purple's proprietarySynerlec® additive technology. This unique additive technology is proven to make equipment run smoother, cooler, quieter, longer and more efficiently.

Synfilm® typically replaces conventional, low film strength, R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Supplier's Site
Multi-Purpose Industrial Oil: Synfilm® GT - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Multi-Purpose Industrial Oil: Synfilm® GT
ISO Grade: 46
Multi-Purpose Industrial Oil: Synfilm® GT ISO Grade: 46
Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability. Synfilm® GT rapidly and completely separates from water, has very low temperature fluidity, provides excellent protection against rust and corrosion and is extremely oxidation stable, allowing for long oil life and extended oil drain intervals. Synfilm® GT typically replaces conventional, low film strength R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc.

Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability.

Synfilm® GT rapidly and completely separates from water, has very low temperature fluidity, provides excellent protection against rust and corrosion and is extremely oxidation stable, allowing for long oil life and extended oil drain intervals.

Synfilm® GT typically replaces conventional, low film strength R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Supplier's Site
Compressor, Pump and General Plant Lubricant: Parafilm® - ISO Grade: 46 - Royal Purple, Ltd.
Porter, TX, USA
Compressor, Pump and General Plant Lubricant: Parafilm®
ISO Grade: 46
Compressor, Pump and General Plant Lubricant: Parafilm® ISO Grade: 46
Parafilm® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm® is a high film strength, para-synthetic lubricant that offers Royal Purple's renown performance advantages in an economical mineral / synthetic oil blend. Parafilm® separates from water, extends oil drain intervals, keeps equipment clean, provides excellent protection against rust and corrosion and is formulated with Royal Purple's proprietary Synerlec® additive technology. Note: Royal Purple® can custom formulate compressor oils for special needs.

Parafilm® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option.

Parafilm® is a high film strength, para-synthetic lubricant that offers Royal Purple's renown performance advantages in an economical mineral / synthetic oil blend.

Parafilm® separates from water, extends oil drain intervals, keeps equipment clean, provides excellent protection against rust and corrosion and is formulated with Royal Purple's proprietary Synerlec® additive technology.

Note: Royal Purple® can custom formulate compressor oils for special needs.

Supplier's Site

Technical Specifications

  Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd.
Product Category Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants
Product Number ISO Grade: 46 ISO Grade: 46 ISO Grade: 46 ISO Grade: 46 ISO Grade: 46 ISO Grade: 46 ISO Grade: 46
Product Name Air Mist Lubricant: Synmist® Hydrocarbon Gas Compressor Oil: Synfilm® NGL Gear & Bearing Oil: Thermyl-Glyde® Food Grade Lubricants Air Compressor and Industrial Oil: Synfilm® Multi-Purpose Industrial Oil: Synfilm® GT Compressor, Pump and General Plant Lubricant: Parafilm®
Type Fluid / Oil; Air Mist Lubricant Fluid / Oil; Hydrocarbon Gas Compressor Oil Fluid / Oil Fluid / Oil; Synthetic Oil Fluid / Oil; Air Compressor & Industrial Oil Fluid / Oil; Multi-Purpose Industrial Oil Fluid / Oil; Para-Synthetic Lubricant
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®, Ashless Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Features Aerosol, Sprayable or Misting; Centralized Air Mist Lubrication Systems Rotary Screw, Centrifugal Extreme Pressure or Chemically Active Food Processing; Pharmaceutical Plants Steam Turbines, Air Tools Steam Turbines, Air Tools General Plant Equipment, Turbines
Grade / Approvals TSCA, EPA, RCRA, OSHA, ISO 46 TSCA, EPA, RCRA, OSHA, ISO 46 TSCA, EPA, RCRA, OSHA, ISO 46, AGMA IEP FDA/ USDA H-1, EPA, OSHA, ISO Grade 46 AGMA Grade 1, ISO Grade 46 TSCA, EPA, RCRA, OSHA , ISO 46, AMGA 1 TSCA, EPA, RCRA, OSHA, ISO Grade: 46
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
MoS2 Solid Film Lubricant - Lubri-Bond®N - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Molybdenum or Metal Sulphide
View Details