Royal Purple, Ltd. Gear & Bearing Oil: Thermyl-Glyde® ISO Grade: 220

Description
Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways. Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.
Description
Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways. Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.

Suppliers

Company
Product
Description
Supplier Links
Gear & Bearing Oil: Thermyl-Glyde® - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Gear & Bearing Oil: Thermyl-Glyde®
ISO Grade: 220
Gear & Bearing Oil: Thermyl-Glyde® ISO Grade: 220
Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways. Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.

Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered.

Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and ways.

Thermyl-Glyde® is noncorrosive to both ferrous and nonferrous metals and rapidly and completely separates from water, preventing the sludge and wear commonly found in wet gear boxes.

Supplier's Site
Hydrocarbon Gas Compressor Oil: Synfilm® NGL - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Hydrocarbon Gas Compressor Oil: Synfilm® NGL
ISO Grade: 220
Hydrocarbon Gas Compressor Oil: Synfilm® NGL ISO Grade: 220
Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.

Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.

Supplier's Site
High Performance Gear Oil: Synergy ® - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
High Performance Gear Oil: Synergy ®
ISO Grade: 220
High Performance Gear Oil: Synergy ® ISO Grade: 220
Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run smoother, quieter, cooler, longer, and more efficiently without overhauls. Synergy® gains its performance advantages over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Synslide® additive technology, Royal Purple's unique, proprietary, noncorrosive, EP technology.

Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions.

Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run smoother, quieter, cooler, longer, and more efficiently without overhauls.

Synergy® gains its performance advantages over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Synslide® additive technology, Royal Purple's unique, proprietary, noncorrosive, EP technology.

Supplier's Site
Air Mist Lubricant: Synmist® - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Air Mist Lubricant: Synmist®
ISO Grade: 220
Air Mist Lubricant: Synmist® ISO Grade: 220
Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.

Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems.

Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior reclassification properties, which ensure oil is delivered onto the bearing surface where it is needed.

Supplier's Site
Synthetic Slide/Way lubricantSynway® - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Synthetic Slide/Way lubricantSynway®
ISO Grade: 220
Synthetic Slide/Way lubricantSynway® ISO Grade: 220
Synway® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature make it highly resistant to wash-off or dilution by water or coolants. Synway® is formulated with Royal Purple's proprietary EPSynslide® additive technology, which provides a super-tough film on all metal surfaces. This film greatly resists being squeezed from pressure areas, virtually eliminating metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.

Synway® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways.

Synway® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature make it highly resistant to wash-off or dilution by water or coolants.

Synway® is formulated with Royal Purple's proprietary EPSynslide® additive technology, which provides a super-tough film on all metal surfaces. This film greatly resists being squeezed from pressure areas, virtually eliminating metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.

Supplier's Site
Hydrocarbon Gas Compressor Oil: NGL-NS™ - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Hydrocarbon Gas Compressor Oil: NGL-NS™
ISO Grade: 220
Hydrocarbon Gas Compressor Oil: NGL-NS™ ISO Grade: 220
NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS™ is virtually sulfur free and is formulated with dense, closely packed, synthetic molecules to greatly resist dilution from compressed hydrocarbon gases. It is also extremely hydrophobic and rapidly separates from water, which protects bearings and other components from rust and corrosion. NGL-NS™ makes gas compressors run longer with minimum wear.

NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor.

NGL-NS™ is virtually sulfur free and is formulated with dense, closely packed, synthetic molecules to greatly resist dilution from compressed hydrocarbon gases. It is also extremely hydrophobic and rapidly separates from water, which protects bearings and other components from rust and corrosion.

NGL-NS™ makes gas compressors run longer with minimum wear.

Supplier's Site
Multi-Purpose Industrial Oil: Synfilm® GT - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Multi-Purpose Industrial Oil: Synfilm® GT
ISO Grade: 220
Multi-Purpose Industrial Oil: Synfilm® GT ISO Grade: 220
Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability. Synfilm® GT rapidly and completely separates from water, has very low temperature fluidity, provides excellent protection against rust and corrosion and is extremely oxidation stable, allowing for long oil life and extended oil drain intervals. Synfilm® GT typically replaces conventional, low film strength R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc.

Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability.

Synfilm® GT rapidly and completely separates from water, has very low temperature fluidity, provides excellent protection against rust and corrosion and is extremely oxidation stable, allowing for long oil life and extended oil drain intervals.

Synfilm® GT typically replaces conventional, low film strength R & O (rust and oxidation inhibited) oils that rely solely on their viscosity to protect equipment against wear.

Supplier's Site
Food Grade Lubricants - ISO Grade: 220 - Royal Purple, Ltd.
Porter, TX, USA
Food Grade Lubricants
ISO Grade: 220
Food Grade Lubricants ISO Grade: 220
Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved and meets the FDA CFR Title 21 Section 178.3620(b) purity requirement. Poly-Guard® FDA is formulated with Royal Purple's proprietary Purolec® additive technology, which is proven to reduce wear and to keep equipment cleaner, allowing for substantially longer oil drain intervals. Using Poly-Guard® FDA saves money, minimizes inventory, reduces maintenance, improves equipment efficiency and extends equipment life. It is available in ISO viscosity grades 15 through 680.

Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil.

Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved and meets the FDA CFR Title 21 Section 178.3620(b) purity requirement.

Poly-Guard® FDA is formulated with Royal Purple's proprietary Purolec® additive technology, which is proven to reduce wear and to keep equipment cleaner, allowing for substantially longer oil drain intervals.

Using Poly-Guard® FDA saves money, minimizes inventory, reduces maintenance, improves equipment efficiency and extends equipment life. It is available in ISO viscosity grades 15 through 680.

Supplier's Site

Technical Specifications

  Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd. Royal Purple, Ltd.
Product Category Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants Industrial Lubricants
Product Number ISO Grade: 220 ISO Grade: 220 ISO Grade: 220 ISO Grade: 220 ISO Grade: 220 ISO Grade: 220 ISO Grade: 220 ISO Grade: 220
Product Name Gear & Bearing Oil: Thermyl-Glyde® Hydrocarbon Gas Compressor Oil: Synfilm® NGL High Performance Gear Oil: Synergy ® Air Mist Lubricant: Synmist® Synthetic Slide/Way lubricantSynway® Hydrocarbon Gas Compressor Oil: NGL-NS™ Multi-Purpose Industrial Oil: Synfilm® GT Food Grade Lubricants
Type Fluid / Oil Fluid / Oil; Hydrocarbon Gas Compressor Oil Fluid / Oil; Industrial Gear Oil Fluid / Oil; Air Mist Lubricant Fluid / Oil; Slide & Way Lubricant Fluid / Oil; Hydrocarbon Gas Compressor Oil Fluid / Oil; Multi-Purpose Industrial Oil Fluid / Oil; Synthetic Oil
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative Lubricant; Corrosion Inhibiting or Rust Preventative Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®, Ashless Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Ashless, Synthetic Molecules Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec® Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec®
Industry Applications Machine, Gears, Spindles, Ways and Final Drives Machine, Gears, Spindles, Ways and Final Drives Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives
Features Extreme Pressure or Chemically Active Rotary Screw, Centrifugal Extreme Pressure or Chemically Active Aerosol, Sprayable or Misting; Centralized Air Mist Lubrication Systems Extreme Pressure or Chemically Active; Machine Tool Slides & Ways Reciprocating Gas Compressors Steam Turbines, Air Tools Food Processing; Pharmaceutical Plants
Unlock Full Specs
to access all available technical data

Similar Products

Lubricant Brilube 30 LUBE31 - 1425LUBE31 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Aerosol, Sprayable or Misting; Tower Cranes, mobile cranes, dockside cranes and fishing ropes.
View Details
AERZEN Special Oils - Special Oil VD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Screw compressors Type VM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Electrolube ® SGA Special Contact Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
Lubricants - 1234525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Copper
Industry Applications Food Contact Approved
View Details