Roura Material Handling, Inc. De-Watering Hopper Model 540

Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.
Description
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Suppliers

Company
Product
Description
Supplier Links
De-Watering Hopper - Model 540 - Roura Material Handling, Inc.
Clinton Township, MI, USA
De-Watering Hopper
Model 540
De-Watering Hopper Model 540
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated so material will slide out when dumped. 40-MSC chain W/Grab Hook is included. Weight capacity is 6,000#. Hoppers may be hot dip galvanized. Prices furnished upon request.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number Model 540
Product Name De-Watering Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-236-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 3 ft (9.14 dm)
View Details
C/I SETL - EL24-RGD-460-RHC - Bayne Premium Lift Systems
Bayne Premium Lift Systems
Specs
Equipment Type Dumper / Tilter; Inverter / Upender
Bulk Container Type Cart; Type C (European) Cart
Common Features Control Panel
View Details
Custom Upender -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Inverter / Upender
View Details
 - TSD Standard Dumper - Titan Worldwide
Titan Worldwide
Specs
Equipment Type Dumper / Tilter
Weight Capacity 25000 lbs (11338 kg)
Tilt Angle 1 to 120 degrees
View Details