Roura Material Handling, Inc. Open Side Hopper Model 24

Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris
Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

Suppliers

Company
Product
Description
Supplier Links
Open Side Hopper - Model 24 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Open Side Hopper
Model 24
Open Side Hopper Model 24
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38).

  • Lumber
  • Pipes
  • Tubing
  • Aluminum and plastic extrusions
  • Construction or storm debris
Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number Model 24
Product Name Open Side Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 5 ft (15.24 dm)
View Details
Ultimate Strength Hopper - 5T-1/4-1500 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Integral Hopper or Bin; Portable (optional feature)
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 3308 lbs (1500 kg)
Tilt Angle 95 degrees
View Details
Universal Tilters - ZTU-4 Pan - Southworth Products Corp.
Southworth Products Corp.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Tilt Angle 85 degrees
View Details