DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP.
| Roura Material Handling, Inc. | |
|---|---|
| Product Category | Hoppers |
| Product Number | 4T-3/16-1500 |
| Product Name | Rugged Hopper |
| Type | Self-Dumping |
| Capacity | 8000 lbs (3628 kg) |
| Volume | 5 cubic yards (3.82 cubic meters) |