Roura Material Handling, Inc. Durable 2 Ton Hopper 2T-10-1500

Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.
Description
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Suppliers

Company
Product
Description
Supplier Links
Durable 2 Ton Hopper - 2T-10-1500 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Durable 2 Ton Hopper
2T-10-1500
Durable 2 Ton Hopper 2T-10-1500
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Hoppers
Product Number 2T-10-1500
Product Name Durable 2 Ton Hopper
Type Self-Dumping
Capacity 4000 lbs (1814 kg)
Volume 5 cubic yards (3.82 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Standard Supply Hopper - HO-6 - Vibratory Feeders, Inc.
Vibratory Feeders, Inc.
Specs
Capacity 40 lbs (18.14 kg)
Volume 0.2222 cubic yards (0.1699 cubic meters)
Length 25 inch (635 mm)
View Details
Bulk Storage Belt Hopper -  - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Type Dry Flow
Capacity 22 to 100 lbs (9.98 to 45.35 kg)
Volume 0.0050 to 0.0235 cubic yards (0.0038 to 0.0180 cubic meters)
View Details
Behemoth-Extra Large Hopper - 4T-3/16-EL-1890 - Roura Material Handling, Inc.
Specs
Type Self-Dumping
Capacity 10000 lbs (4535 kg)
Volume 7 cubic yards (5.35 cubic meters)
View Details