External, Heavy Duty. These 2-turn rings provide 360 groove contact and are ideal for applications with high thrust loads.
Rotor Clip Company, Inc. | |
---|---|
Product Category | Retaining Rings and Snap Rings |
Product Number | CG-156 |
Product Name | Spiral Retaining Rings |
Ring Type | External |
Ring Style | Spring Steel |
Ring Load | 5190 lbs (2354 kg) |
Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316 |
Finish | Coating or Plating |