Axially Assembled, External Bowed. Compensating for accumulated tolerances is what a BSH bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | BSH-50 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / BSH |
| Ring Type | External |
| Ring Style | Bowed |
| Ring Load | 550 lbs (249 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |