Rotary Systems, Inc. SR007 Slip Ring 31051-0712-000

Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR007 type slip rings are also an extension of the smaller SR001 & SR002 type separate slip ring & brush block sets. Designed for low voltage, signal and low power applications makes them ideal for use in a variety of projects.
Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR007 type slip rings are also an extension of the smaller SR001 & SR002 type separate slip ring & brush block sets. Designed for low voltage, signal and low power applications makes them ideal for use in a variety of projects.

Suppliers

Company
Product
Description
Supplier Links
SR007 Slip Ring - 31051-0712-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR007 Slip Ring
31051-0712-000
SR007 Slip Ring 31051-0712-000
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR007 type slip rings are also an extension of the smaller SR001 & SR002 type separate slip ring & brush block sets. Designed for low voltage, signal and low power applications makes them ideal for use in a variety of projects.

Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR007 type slip rings are also an extension of the smaller SR001 & SR002 type separate slip ring & brush block sets. Designed for low voltage, signal and low power applications makes them ideal for use in a variety of projects.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 31051-0712-000
Product Name SR007 Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 12
Maximum Voltage 150 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Channel Pneumatic Rotary Joint LHS035-2Q -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 1.38 inch (35 mm)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
SR005 Slip Ring - 31051-0504-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 4
View Details
Slip Ring - SR-4260 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 42
View Details