Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR007 type slip rings are also an extension of the smaller SR001 & SR002 type separate slip ring & brush block sets. Designed for low voltage, signal and low power applications makes them ideal for use in a variety of projects.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 31051-0706-000 |
| Product Name | SR007 Slip Ring |
| Slip Ring Design | Separate |
| Configuration | Drum Type |
| Total # of Circuits | 6 |
| Maximum Voltage | 150 to 500 volts |